Kingston Technology 32GB Memory IC and Storage Component DTIG4/32GB

Description
USB Flash Drives USB 2.0/USB 3.0 32GB Product overview: DTIG4/32GB from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-DTIG4/32GB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
USB Flash Drives USB 2.0/USB 3.0 32GB Product overview: DTIG4/32GB from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-DTIG4/32GB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32GB Memory IC and Storage Component - 501-DTIG4/32GB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32GB Memory IC and Storage Component
501-DTIG4/32GB
32GB Memory IC and Storage Component 501-DTIG4/32GB
USB Flash Drives USB 2.0/USB 3.0 32GB Product overview: DTIG4/32GB from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-DTIG4/32GB can be used for catalog matching and distributor lookup.

USB Flash Drives USB 2.0/USB 3.0 32GB Product overview: DTIG4/32GB from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-DTIG4/32GB can be used for catalog matching and distributor lookup.

Supplier's Site
32Gb Kingston Datatraveler G4 Usb 3.0 Thumb Drive; Blank Media Flash Memory Type Kingston - 31AC3209 - Newark, An Avnet Company
Chicago, IL, United States
32Gb Kingston Datatraveler G4 Usb 3.0 Thumb Drive; Blank Media Flash Memory Type Kingston
31AC3209
32Gb Kingston Datatraveler G4 Usb 3.0 Thumb Drive; Blank Media Flash Memory Type Kingston 31AC3209
32GB Kingston DataTraveler G4 USB 3.0 Thumb Drive; Blank Media Flash Memory Type:Flash Card; Memory Capacity:32GB; Product Range:

32GB Kingston DataTraveler G4 USB 3.0 Thumb Drive; Blank Media Flash Memory Type:Flash Card; Memory Capacity:32GB; Product Range:

Supplier's Site Datasheet
Memory Board -  - Radwell International
Willingboro, NJ, United States
Memory Board
Memory Board
KINGSTON TECHNOLOGY Computer DTIG4/32GB

KINGSTON TECHNOLOGY Computer DTIG4/32GB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International
Product Category Memory Chips Memory Chips Memory Chips
Product Number 501-DTIG4/32GB 31AC3209
Product Name 32GB Memory IC and Storage Component 32Gb Kingston Datatraveler G4 Usb 3.0 Thumb Drive; Blank Media Flash Memory Type Kingston Memory Board
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Quad Memory IC and Storage Component - 774-S25FL116K0XMFA040 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details