8Gb 200 ball LPD4 3733MHz Product overview: D0811PM2FDGUK-U from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Gb, 3733MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Gb, 3733MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-D0811PM2FDGUK-U can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 774-D0811PM2FDGUK-U | 5625-D0811PM2FDGUK-U-ND |
| Product Name | 8Gb 3733MHz Memory IC and Storage Component | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip |
| Access Time | 3.5 ns | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Address Bus Width | 64 bits |