Kingstate Electronics Corp. Buzzer, Magnetic, Smd, 75Db, 2-4V; Transducer Function Kingstate KSSG33J12

Description
BUZZER, MAGNETIC, SMD, 75DB, 2-4V; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:2V; Supply Voltage Max:4V; Operating Current Max:110mA; Sound Level SPL:75dBA; Sound Level Distance:10cm; Resonant Frequency:4kHz; Product RoHS Compliant: Yes
Datasheet
Description
BUZZER, MAGNETIC, SMD, 75DB, 2-4V; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:2V; Supply Voltage Max:4V; Operating Current Max:110mA; Sound Level SPL:75dBA; Sound Level Distance:10cm; Resonant Frequency:4kHz; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer, Magnetic, Smd, 75Db, 2-4V; Transducer Function Kingstate - 48W6024 - Newark, An Avnet Company
Chicago, IL, United States
Buzzer, Magnetic, Smd, 75Db, 2-4V; Transducer Function Kingstate
48W6024
Buzzer, Magnetic, Smd, 75Db, 2-4V; Transducer Function Kingstate 48W6024
BUZZER, MAGNETIC, SMD, 75DB, 2-4V; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:2V; Supply Voltage Max:4V; Operating Current Max:110mA; Sound Level SPL:75dBA; Sound Level Distance:10cm; Resonant Frequency:4kHz; Product RoHS Compliant: Yes

BUZZER, MAGNETIC, SMD, 75DB, 2-4V; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:2V; Supply Voltage Max:4V; Operating Current Max:110mA; Sound Level SPL:75dBA; Sound Level Distance:10cm; Resonant Frequency:4kHz; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 48W6024
Product Name Buzzer, Magnetic, Smd, 75Db, 2-4V; Transducer Function Kingstate
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details