BUZZER, MAGNETIC, SMD, 78DB, 3V; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:2V; Supply Voltage Max:4V; Operating Current Max:110mA; Sound Level SPL:78dBA; Sound Level Distance:10cm; Resonant Frequency:4kHz; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 48W6021 |
| Product Name | Buzzer, Magnetic, Smd, 78Db, 3V; Transducer Function Kingstate |