Kingstate Electronics Corp. Loudspeaker, Piezo; Transducer Function Kingstate KPSG-100

Description
LOUDSPEAKER, PIEZO; Transducer Function:Speaker; Tones:-; Supply Voltage Min:-; Supply Voltage Max:30V; Operating Current Max:-; Sound Level SPL:-; Sound Level Distance:-; Resonant Frequency:1.2kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
LOUDSPEAKER, PIEZO; Transducer Function:Speaker; Tones:-; Supply Voltage Min:-; Supply Voltage Max:30V; Operating Current Max:-; Sound Level SPL:-; Sound Level Distance:-; Resonant Frequency:1.2kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker, Piezo; Transducer Function Kingstate - 97K2758 - Newark, An Avnet Company
Chicago, IL, United States
Loudspeaker, Piezo; Transducer Function Kingstate
97K2758
Loudspeaker, Piezo; Transducer Function Kingstate 97K2758
LOUDSPEAKER, PIEZO; Transducer Function:Speaker; Tones:-; Supply Voltage Min:-; Supply Voltage Max:30V; Operating Current Max:-; Sound Level SPL:-; Sound Level Distance:-; Resonant Frequency:1.2kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

LOUDSPEAKER, PIEZO; Transducer Function:Speaker; Tones:-; Supply Voltage Min:-; Supply Voltage Max:30V; Operating Current Max:-; Sound Level SPL:-; Sound Level Distance:-; Resonant Frequency:1.2kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 97K2758
Product Name Loudspeaker, Piezo; Transducer Function Kingstate
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details