Kingstate Electronics Corp. Piezo Transducer; Transducer Function Kingstate KPEG827

Description
PIEZO TRANSDUCER; Transducer Function:Audio Indicator; Tones:-; Supply Voltage Min:-; Supply Voltage Max:50V; Operating Current Max:11mA; Sound Level SPL:97dB; Sound Level Distance:10cm; Resonant Frequency:4.5kHz; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
PIEZO TRANSDUCER; Transducer Function:Audio Indicator; Tones:-; Supply Voltage Min:-; Supply Voltage Max:50V; Operating Current Max:11mA; Sound Level SPL:97dB; Sound Level Distance:10cm; Resonant Frequency:4.5kHz; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Transducer; Transducer Function Kingstate - 97K2757 - Newark, An Avnet Company
Chicago, IL, United States
Piezo Transducer; Transducer Function Kingstate
97K2757
Piezo Transducer; Transducer Function Kingstate 97K2757
PIEZO TRANSDUCER; Transducer Function:Audio Indicator; Tones:-; Supply Voltage Min:-; Supply Voltage Max:50V; Operating Current Max:11mA; Sound Level SPL:97dB; Sound Level Distance:10cm; Resonant Frequency:4.5kHz; Product Range:-; RoHS Compliant: Yes

PIEZO TRANSDUCER; Transducer Function:Audio Indicator; Tones:-; Supply Voltage Min:-; Supply Voltage Max:50V; Operating Current Max:11mA; Sound Level SPL:97dB; Sound Level Distance:10cm; Resonant Frequency:4.5kHz; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 97K2757
Product Name Piezo Transducer; Transducer Function Kingstate
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details