PIEZO BUZZER, PANEL MOUNT; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:4V; Supply Voltage Max:28V; Operating Current Max:8mA; Sound Level SPL:80dB; Sound Level Distance:30cm; Resonant Frequency:3.6kHz; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 61M7058 |
| Product Name | Piezo Buzzer, Panel Mount; Transducer Function Kingstate |