Kingstate Electronics Corp. Alarm, Continuous Pulse; Transducer Function Kingstate KPEG650SAN

Description
ALARM, CONTINUOUS PULSE; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:4V; Supply Voltage Max:28V; Operating Current Max:7mA; Sound Level SPL:81dB; Sound Level Distance:60cm; Resonant Frequency:2.8kHz; Product RoHS Compliant: Yes
Datasheet
Description
ALARM, CONTINUOUS PULSE; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:4V; Supply Voltage Max:28V; Operating Current Max:7mA; Sound Level SPL:81dB; Sound Level Distance:60cm; Resonant Frequency:2.8kHz; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarm, Continuous Pulse; Transducer Function Kingstate - 97K2754 - Newark, An Avnet Company
Chicago, IL, United States
Alarm, Continuous Pulse; Transducer Function Kingstate
97K2754
Alarm, Continuous Pulse; Transducer Function Kingstate 97K2754
ALARM, CONTINUOUS PULSE; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:4V; Supply Voltage Max:28V; Operating Current Max:7mA; Sound Level SPL:81dB; Sound Level Distance:60cm; Resonant Frequency:2.8kHz; Product RoHS Compliant: Yes

ALARM, CONTINUOUS PULSE; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:4V; Supply Voltage Max:28V; Operating Current Max:7mA; Sound Level SPL:81dB; Sound Level Distance:60cm; Resonant Frequency:2.8kHz; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 97K2754
Product Name Alarm, Continuous Pulse; Transducer Function Kingstate
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details