BUZZER, PIEZO, WIRE, 102DB, 3-16V; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:3VDC; Supply Voltage Max:16VDC; Operating Current Max:40mA; Sound Level SPL:102dB; Sound Level Distance:30cm; Resonant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 48W6016 |
| Product Name | Buzzer, Piezo, Wire, 102Db, 3-16V; Transducer Function Kingstate |