BUZZER, PIEZO, WIRE, 88DB, 6-18V; Transducer Function:Buzzer; Tones:2 Tone; Supply Voltage Min:6VDC; Supply Voltage Max:18VDC; Operating Current Max:17mA; Sound Level SPL:88dB; Sound Level Distance:30cm; Resonant Frequency:2.5kHz; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 48W6013 |
| Product Name | Buzzer, Piezo, Wire, 88Db, 6-18V; Transducer Function Kingstate |