BUZZER, PIEZO, PIN, 87DV, 12V; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:3VDC; Supply Voltage Max:28VDC; Operating Current Max:18mA; Sound Level SPL:77dB; Sound Level Distance:30cm; Resonant Frequency:1.8kHz; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 48W6012 |
| Product Name | Buzzer, Piezo, Pin, 87Dv, 12V; Transducer Function Kingstate |