Kingstate Electronics Corp. Buzzer, Piezo, Wire, 85Db, 3-30V; Transducer Function Kingstate KPEG262

Description
BUZZER, PIEZO, WIRE, 85DB, 3-30V; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:3VDC; Supply Voltage Max:30VDC; Operating Current Max:13mA; Sound Level SPL:85dB; Sound Level Distance:30cm; Resonant RoHS Compliant: Yes
Datasheet
Description
BUZZER, PIEZO, WIRE, 85DB, 3-30V; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:3VDC; Supply Voltage Max:30VDC; Operating Current Max:13mA; Sound Level SPL:85dB; Sound Level Distance:30cm; Resonant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer, Piezo, Wire, 85Db, 3-30V; Transducer Function Kingstate - 48W6008 - Newark, An Avnet Company
Chicago, IL, United States
Buzzer, Piezo, Wire, 85Db, 3-30V; Transducer Function Kingstate
48W6008
Buzzer, Piezo, Wire, 85Db, 3-30V; Transducer Function Kingstate 48W6008
BUZZER, PIEZO, WIRE, 85DB, 3-30V; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:3VDC; Supply Voltage Max:30VDC; Operating Current Max:13mA; Sound Level SPL:85dB; Sound Level Distance:30cm; Resonant RoHS Compliant: Yes

BUZZER, PIEZO, WIRE, 85DB, 3-30V; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:3VDC; Supply Voltage Max:30VDC; Operating Current Max:13mA; Sound Level SPL:85dB; Sound Level Distance:30cm; Resonant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 48W6008
Product Name Buzzer, Piezo, Wire, 85Db, 3-30V; Transducer Function Kingstate
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details