Kingstate Electronics Corp. Piezo Buzzer, Wire Type; Transducer Function Kingstate KPEG253

Description
PIEZO BUZZER, WIRE TYPE; Transducer Function:Buzzer; Tones:Slow Pulse; Supply Voltage Min:4V; Supply Voltage Max:28V; Operating Current Max:6mA; Sound Level SPL:87dB; Sound Level Distance:30cm; Resonant Frequency:3.5kHz; Product RoHS Compliant: Yes
Datasheet
Description
PIEZO BUZZER, WIRE TYPE; Transducer Function:Buzzer; Tones:Slow Pulse; Supply Voltage Min:4V; Supply Voltage Max:28V; Operating Current Max:6mA; Sound Level SPL:87dB; Sound Level Distance:30cm; Resonant Frequency:3.5kHz; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Buzzer, Wire Type; Transducer Function Kingstate - 61M7052 - Newark, An Avnet Company
Chicago, IL, United States
Piezo Buzzer, Wire Type; Transducer Function Kingstate
61M7052
Piezo Buzzer, Wire Type; Transducer Function Kingstate 61M7052
PIEZO BUZZER, WIRE TYPE; Transducer Function:Buzzer; Tones:Slow Pulse; Supply Voltage Min:4V; Supply Voltage Max:28V; Operating Current Max:6mA; Sound Level SPL:87dB; Sound Level Distance:30cm; Resonant Frequency:3.5kHz; Product RoHS Compliant: Yes

PIEZO BUZZER, WIRE TYPE; Transducer Function:Buzzer; Tones:Slow Pulse; Supply Voltage Min:4V; Supply Voltage Max:28V; Operating Current Max:6mA; Sound Level SPL:87dB; Sound Level Distance:30cm; Resonant Frequency:3.5kHz; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 61M7052
Product Name Piezo Buzzer, Wire Type; Transducer Function Kingstate
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details