PIEZO BUZZER, WIRE TYPE; Transducer Function:Buzzer; Tones:Fast Pulse; Supply Voltage Min:4V; Supply Voltage Max:28V; Operating Current Max:5mA; Sound Level SPL:82dB; Sound Level Distance:30cm; Resonant Frequency:3.5kHz; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 61M7051 |
| Product Name | Piezo Buzzer, Wire Type; Transducer Function Kingstate |