PIEZO BUZZER, 4.1KHZ, 70DB; Transducer Function:Audio Indicator; Tones:Continuous; Supply Voltage Min:3V; Supply Voltage Max:16V; Operating Current Max:7mA; Sound Level SPL:70dB; Resonant Frequency:4.1kHz; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 61M7049 |
| Product Name | Piezo Buzzer, 4.1Khz, 70Db; Transducer Function Kingstate |