PIEZO ALARM; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:3V; Supply Voltage Max:20V; Operating Current Max:15mA; Sound Level SPL:80dB; Sound Level Distance:30cm; Resonant Frequency:3.4kHz; Product Range:-; SVHC:NoRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 97K2753 |
| Product Name | Piezo Alarm; Transducer Function Kingstate |