PIEZO ALARM; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:3V; Supply Voltage Max:20V; Operating Current Max:13mA; Sound Level SPL:75dB; Sound Level Distance:30cm; Resonant Frequency:3.2kHz; Product Range:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 97K2752 |
| Product Name | Piezo Alarm; Transducer Function Kingstate |