Kingstate Electronics Corp. Piezo Alarm; Transducer Function Kingstate KPEG222

Description
PIEZO ALARM; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:3V; Supply Voltage Max:20V; Operating Current Max:13mA; Sound Level SPL:75dB; Sound Level Distance:30cm; Resonant Frequency:3.2kHz; Product Range:-; RoHS Compliant: Yes
Description
PIEZO ALARM; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:3V; Supply Voltage Max:20V; Operating Current Max:13mA; Sound Level SPL:75dB; Sound Level Distance:30cm; Resonant Frequency:3.2kHz; Product Range:-; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Piezo Alarm, part number 97K2750, is a transducer designed for audio indication with a continuous tone. It operates within a voltage range of 3 to 20 VDC, with a rated voltage of 12 VDC and a maximum current consumption of 13 mA at this voltage. The device produces a sound pressure level of at least 75 dB when measured at a distance of 30 cm. Its resonant frequency is specified at 3.2 kHz, with an operating temperature range of -30 to +85 degrees Celsius and a storage temperature range of -40 to +95 degrees Celsius. The alarm is constructed from ABS material and weighs a maximum of 5 grams. It is RoHS compliant and has a storage life of six months under specified conditions. The product is suitable for applications requiring reliable audio signaling in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Piezo Alarm, part number 97K2750, is a transducer designed for audio indication with a continuous tone. It operates within a voltage range of 3 to 20 VDC, with a rated voltage of 12 VDC and a maximum current consumption of 13 mA at this voltage. The device produces a sound pressure level of at least 75 dB when measured at a distance of 30 cm. Its resonant frequency is specified at 3.2 kHz, with an operating temperature range of -30 to +85 degrees Celsius and a storage temperature range of -40 to +95 degrees Celsius. The alarm is constructed from ABS material and weighs a maximum of 5 grams. It is RoHS compliant and has a storage life of six months under specified conditions. The product is suitable for applications requiring reliable audio signaling in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Piezo Alarm; Transducer Function Kingstate - 97K2750 - Newark, An Avnet Company
Chicago, IL, United States
Piezo Alarm; Transducer Function Kingstate
97K2750
Piezo Alarm; Transducer Function Kingstate 97K2750
PIEZO ALARM; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:3V; Supply Voltage Max:20V; Operating Current Max:13mA; Sound Level SPL:75dB; Sound Level Distance:30cm; Resonant Frequency:3.2kHz; Product Range:-; RoHS Compliant: Yes

PIEZO ALARM; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:3V; Supply Voltage Max:20V; Operating Current Max:13mA; Sound Level SPL:75dB; Sound Level Distance:30cm; Resonant Frequency:3.2kHz; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 97K2750
Product Name Piezo Alarm; Transducer Function Kingstate
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details