Kingstate Electronics Corp. Sounder, Piezo, Solder, 95Db, 150V; Transducer Function Kingstate KPEG1600NC

Description
SOUNDER, PIEZO, SOLDER, 95DB, 150V; Transducer Function:Buzzer; Supply Voltage Max:150V; Operating Current Max:30mA; Sound Level SPL:95dB; Sound Level Distance:100cm; Resonant Frequency:3.5kHz; External Diameter:54.5mm; External RoHS Compliant: Yes
Description
SOUNDER, PIEZO, SOLDER, 95DB, 150V; Transducer Function:Buzzer; Supply Voltage Max:150V; Operating Current Max:30mA; Sound Level SPL:95dB; Sound Level Distance:100cm; Resonant Frequency:3.5kHz; External Diameter:54.5mm; External RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sounder, Piezo, Solder, 95Db, 150V; Transducer Function Kingstate - 52W8410 - Newark, An Avnet Company
Chicago, IL, United States
Sounder, Piezo, Solder, 95Db, 150V; Transducer Function Kingstate
52W8410
Sounder, Piezo, Solder, 95Db, 150V; Transducer Function Kingstate 52W8410
SOUNDER, PIEZO, SOLDER, 95DB, 150V; Transducer Function:Buzzer; Supply Voltage Max:150V; Operating Current Max:30mA; Sound Level SPL:95dB; Sound Level Distance:100cm; Resonant Frequency:3.5kHz; External Diameter:54.5mm; External RoHS Compliant: Yes

SOUNDER, PIEZO, SOLDER, 95DB, 150V; Transducer Function:Buzzer; Supply Voltage Max:150V; Operating Current Max:30mA; Sound Level SPL:95dB; Sound Level Distance:100cm; Resonant Frequency:3.5kHz; External Diameter:54.5mm; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 52W8410
Product Name Sounder, Piezo, Solder, 95Db, 150V; Transducer Function Kingstate
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details