Kingstate Electronics Corp. Siren, Piezo, Wire, 105Db, 6-16V; Transducer Function Kingstate KPEG1600

Description
SIREN, PIEZO, WIRE, 105DB, 6-16V; Transducer Function:Siren; Tones:Siren; Supply Voltage Min:6VDC; Supply Voltage Max:16VDC; Operating Current Max:260mA; Sound Level SPL:105dB; Sound Level Distance:100cm; Resonant Frequency:4kHz; RoHS Compliant: Yes
Datasheet
Description
SIREN, PIEZO, WIRE, 105DB, 6-16V; Transducer Function:Siren; Tones:Siren; Supply Voltage Min:6VDC; Supply Voltage Max:16VDC; Operating Current Max:260mA; Sound Level SPL:105dB; Sound Level Distance:100cm; Resonant Frequency:4kHz; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Siren, Piezo, Wire, 105Db, 6-16V; Transducer Function Kingstate - 48W6004 - Newark, An Avnet Company
Chicago, IL, United States
Siren, Piezo, Wire, 105Db, 6-16V; Transducer Function Kingstate
48W6004
Siren, Piezo, Wire, 105Db, 6-16V; Transducer Function Kingstate 48W6004
SIREN, PIEZO, WIRE, 105DB, 6-16V; Transducer Function:Siren; Tones:Siren; Supply Voltage Min:6VDC; Supply Voltage Max:16VDC; Operating Current Max:260mA; Sound Level SPL:105dB; Sound Level Distance:100cm; Resonant Frequency:4kHz; RoHS Compliant: Yes

SIREN, PIEZO, WIRE, 105DB, 6-16V; Transducer Function:Siren; Tones:Siren; Supply Voltage Min:6VDC; Supply Voltage Max:16VDC; Operating Current Max:260mA; Sound Level SPL:105dB; Sound Level Distance:100cm; Resonant Frequency:4kHz; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 48W6004
Product Name Siren, Piezo, Wire, 105Db, 6-16V; Transducer Function Kingstate
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details