BUZZER, PIEZO, PIN, 88DB, 10V; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:-; Supply Voltage Max:30V; Operating Current Max:18mA; Sound Level SPL:88dB; Sound Level Distance:10cm; Resonant Frequency:2.4kHz; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 48W6001 |
| Product Name | Buzzer, Piezo, Pin, 88Db, 10V; Transducer Function Kingstate |