Kingstate Electronics Corp. Receiver, Piezo, Leads; Transducer Function Kingstate KPEG006

Description
RECEIVER, PIEZO, LEADS; Transducer Function:Receiver; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:108dB; Sound Level Distance:-; Resonant Frequency:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
RECEIVER, PIEZO, LEADS; Transducer Function:Receiver; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:108dB; Sound Level Distance:-; Resonant Frequency:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receiver, Piezo, Leads; Transducer Function Kingstate - 24M3229 - Newark, An Avnet Company
Chicago, IL, United States
Receiver, Piezo, Leads; Transducer Function Kingstate
24M3229
Receiver, Piezo, Leads; Transducer Function Kingstate 24M3229
RECEIVER, PIEZO, LEADS; Transducer Function:Receiver; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:108dB; Sound Level Distance:-; Resonant Frequency:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

RECEIVER, PIEZO, LEADS; Transducer Function:Receiver; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:108dB; Sound Level Distance:-; Resonant Frequency:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 24M3229
Product Name Receiver, Piezo, Leads; Transducer Function Kingstate
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details