BUZZER, FAST PULSE; Transducer Function:Buzzer; Tones:Fast Pulse; Supply Voltage Min:6V; Supply Voltage Max:28V; Operating Current Max:10mA; Sound Level SPL:74dB; Sound Level Distance:30cm; Resonant Frequency:2.8kHz; Product Range:-;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 97K2741 |
| Product Name | Buzzer, Fast Pulse; Transducer Function Kingstate |