Kingstate Electronics Corp. Buzzer, Piezo, Continuous, 85Db; Transducer Function Kingstate KPEG-350

Description
BUZZER, PIEZO, CONTINUOUS, 85DB; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:3V; Supply Voltage Max:28V; Operating Current Max:7mA; Sound Level SPL:85dB; Sound Level Distance:30cm; Resonant Frequency:2.8kHz; RoHS Compliant: Yes
Datasheet
Description
BUZZER, PIEZO, CONTINUOUS, 85DB; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:3V; Supply Voltage Max:28V; Operating Current Max:7mA; Sound Level SPL:85dB; Sound Level Distance:30cm; Resonant Frequency:2.8kHz; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer, Piezo, Continuous, 85Db; Transducer Function Kingstate - 97K2735 - Newark, An Avnet Company
Chicago, IL, United States
Buzzer, Piezo, Continuous, 85Db; Transducer Function Kingstate
97K2735
Buzzer, Piezo, Continuous, 85Db; Transducer Function Kingstate 97K2735
BUZZER, PIEZO, CONTINUOUS, 85DB; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:3V; Supply Voltage Max:28V; Operating Current Max:7mA; Sound Level SPL:85dB; Sound Level Distance:30cm; Resonant Frequency:2.8kHz; RoHS Compliant: Yes

BUZZER, PIEZO, CONTINUOUS, 85DB; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:3V; Supply Voltage Max:28V; Operating Current Max:7mA; Sound Level SPL:85dB; Sound Level Distance:30cm; Resonant Frequency:2.8kHz; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 97K2735
Product Name Buzzer, Piezo, Continuous, 85Db; Transducer Function Kingstate
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details