BUZZER, PIEZO, SMD, 81DB, 25V; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:-; Supply Voltage Max:25V; Operating Current Max:5mA; Sound Level SPL:81dB; Sound Level Distance:10cm; Resonant Frequency:4kHz; Product Range:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 48W6000 |
| Product Name | Buzzer, Piezo, Smd, 81Db, 25V; Transducer Function Kingstate |