BUZZER, PIEZO, SMD, 70DB, 30V; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:-; Supply Voltage Max:30V; Operating Current Max:5mA; Sound Level SPL:70dB; Sound Level Distance:10cm; Resonant Frequency:4.1kHz; Product Range:-;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 48W5999 |
| Product Name | Buzzer, Piezo, Smd, 70Db, 30V; Transducer Function Kingstate |