Kingbright Corporation Circuit Board Indicators, Arrays, Light Bars, Bar Graphs WP934SA/3ID

Description
LED CBI 3MM 3X1 RED RA
Request a Quote Datasheet
Description
LED CBI 3MM 3X1 RED RA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 754-1290-ND - DigiKey
Thief River Falls, MN, United States
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
754-1290-ND
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 754-1290-ND
LED CBI 3MM 3X1 RED RA

LED CBI 3MM 3X1 RED RA

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Circuit Board Indicators
WP934SA/3ID
LED Circuit Board Indicators WP934SA/3ID
LED Circuit Board Indicators Red Red Diffused 625nm 20mcd

LED Circuit Board Indicators Red Red Diffused 625nm 20mcd

Buy Now Datasheet
3MM TRI-LEVEL RED LEDINDICATOR, CBI, TUBE - 70063011 - Allied Electronics, Inc.
Fort Worth, TX, USA
3MM TRI-LEVEL RED LEDINDICATOR, CBI, TUBE
70063011
3MM TRI-LEVEL RED LEDINDICATOR, CBI, TUBE 70063011
Color Matched Diffused Lenses 40° Viewing Angle (2 × Theta) UL 94V-0 Flammability Rating 66 Nylon Housing Material Black Case Enhances Contrast

  • Color Matched Diffused Lenses
  • 40° Viewing Angle (2 × Theta)
  • UL 94V-0 Flammability Rating
  • 66 Nylon Housing Material
  • Black Case Enhances Contrast
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 754-1290-ND WP934SA/3ID 70063011
Product Name Circuit Board Indicators, Arrays, Light Bars, Bar Graphs LED Circuit Board Indicators 3MM TRI-LEVEL RED LEDINDICATOR, CBI, TUBE
LED Color Red; Red (x 3) Red
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-392-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Panel Mount Indicators - 1302263 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
R program - RML - Illuminated signal - RMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details