Kingbright Corporation Circuit Board Indicators, Arrays, Light Bars, Bar Graphs WP934FG/2GD

Description
LED CBI 3MM BI-LVL GRN VERT
Request a Quote Datasheet
Description
LED CBI 3MM BI-LVL GRN VERT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 754-2310-ND - DigiKey
Thief River Falls, MN, United States
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
754-2310-ND
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 754-2310-ND
LED CBI 3MM BI-LVL GRN VERT

LED CBI 3MM BI-LVL GRN VERT

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Circuit Board Indicators
WP934FG/2GD
LED Circuit Board Indicators WP934FG/2GD
LED Circuit Board Indicators Bi Yellow 588nm Diffused 15mcd

LED Circuit Board Indicators Bi Yellow 588nm Diffused 15mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 754-2310-ND WP934FG/2GD
Product Name Circuit Board Indicators, Arrays, Light Bars, Bar Graphs LED Circuit Board Indicators
LED Color Green; Green (x 2)
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL6LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Incandescent Light Bulbs - 105124 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
Specs
Lamp Type LED Lamps
View Details