Kingbright Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized WP934EB/2GD

Description
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized Packaging: Bulk Part Status: Obsolete Color: Gray Wavelength - Peak: 645nm Configuration: 5 x 7 Current: 150mA Millicandela Rating: 19mcd Green, 5.6mcd Red Viewing Angle: 160° Mfr: Freescale Semiconductor
Request a Quote Datasheet
Description
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized Packaging: Bulk Part Status: Obsolete Color: Gray Wavelength - Peak: 645nm Configuration: 5 x 7 Current: 150mA Millicandela Rating: 19mcd Green, 5.6mcd Red Viewing Angle: 160° Mfr: Freescale Semiconductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized Packaging: Bulk Part Status: Obsolete Color: Gray Wavelength - Peak: 645nm Configuration: 5 x 7 Current: 150mA Millicandela Rating: 19mcd Green, 5.6mcd Red Viewing Angle: 160° Mfr: Freescale Semiconductor

Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized
Packaging: Bulk
Part Status: Obsolete
Color: Gray
Wavelength - Peak: 645nm
Configuration: 5 x 7
Current: 150mA
Millicandela Rating: 19mcd Green, 5.6mcd Red
Viewing Angle: 160°
Mfr: Freescale Semiconductor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6812ELW - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 28-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details
Voltage Regulators - 2139107 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type Other; SOT-25
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details