Kingbright Corporation Circuit Board Indicators, Arrays, Light Bars, Bar Graphs WP934CB/YD

Description
LED CBI 3MM YELLOW RA
Request a Quote Datasheet
Description
LED CBI 3MM YELLOW RA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 754-1300-ND - DigiKey
Thief River Falls, MN, United States
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
754-1300-ND
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 754-1300-ND
LED CBI 3MM YELLOW RA

LED CBI 3MM YELLOW RA

Buy Now Datasheet
3MM YELLOW PCB LED, CBI, BULK - 70063005 - Allied Electronics, Inc.
Fort Worth, TX, USA
3MM YELLOW PCB LED, CBI, BULK
70063005
3MM YELLOW PCB LED, CBI, BULK 70063005
Color Matched Diffused Lenses 40° Viewing Angle (2 × Theta) UL 94V-0 Flammability Rating 66 Nylon Housing Material Black Case Enhances Contrast

  • Color Matched Diffused Lenses
  • 40° Viewing Angle (2 × Theta)
  • UL 94V-0 Flammability Rating
  • 66 Nylon Housing Material
  • Black Case Enhances Contrast
Supplier's Site
Sheung Wan, Hong Kong
LED Circuit Board Indicators
WP934CB/YD
LED Circuit Board Indicators WP934CB/YD
LED Circuit Board Indicators LED IND 3MM RA 590NM YLW DIFF

LED Circuit Board Indicators LED IND 3MM RA 590NM YLW DIFF

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 754-1300-ND 70063005 WP934CB/YD
Product Name Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 3MM YELLOW PCB LED, CBI, BULK LED Circuit Board Indicators
LED Color Yellow; Yellow Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-400-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
22 mm LED Metal Pilot Light - 2PLB3LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
2 suppliers
Global Series, LED cap - K859501180 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Indicator - LB01KW01-5C05-JB - NKK Switches
Specs
LED Color Red
Voltage type DC DC
Rated Voltage 5 volts
View Details
4 suppliers