Kingbright Corporation Circuit Board Indicators, Arrays, Light Bars, Bar Graphs WP934CB/SRD

Description
LED CBI 3MM RED DIFF RA
Request a Quote Datasheet
Description
LED CBI 3MM RED DIFF RA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 754-1299-ND - DigiKey
Thief River Falls, MN, United States
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
754-1299-ND
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 754-1299-ND
LED CBI 3MM RED DIFF RA

LED CBI 3MM RED DIFF RA

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Circuit Board Indicators
WP934CB/SRD
LED Circuit Board Indicators WP934CB/SRD
LED Circuit Board Indicators Red Red Diffused 640nm 300mcd

LED Circuit Board Indicators Red Red Diffused 640nm 300mcd

Buy Now Datasheet
3MM RED PCB LED, CBI, BULK - 70063004 - Allied Electronics, Inc.
Fort Worth, TX, USA
3MM RED PCB LED, CBI, BULK
70063004
3MM RED PCB LED, CBI, BULK 70063004
Color Matched Diffused Lenses 40° Viewing Angle (2 × Theta) UL 94V-0 Flammability Rating 66 Nylon Housing Material Black Case Enhances Contrast

  • Color Matched Diffused Lenses
  • 40° Viewing Angle (2 × Theta)
  • UL 94V-0 Flammability Rating
  • 66 Nylon Housing Material
  • Black Case Enhances Contrast
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 754-1299-ND WP934CB/SRD 70063004
Product Name Circuit Board Indicators, Arrays, Light Bars, Bar Graphs LED Circuit Board Indicators 3MM RED PCB LED, CBI, BULK
LED Color Red; Red Red
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-422-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Height 55.88 mm (2.2 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP3LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details