Kingbright Corporation Circuit Board Indicators, Arrays, Light Bars, Bar Graphs WP914CK/4GDT

Description
LED CBI 3MM 4X1 GRN DIFF RA
Request a Quote Datasheet
Description
LED CBI 3MM 4X1 GRN DIFF RA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 754-1286-ND - DigiKey
Thief River Falls, MN, United States
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
754-1286-ND
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 754-1286-ND
LED CBI 3MM 4X1 GRN DIFF RA

LED CBI 3MM 4X1 GRN DIFF RA

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Circuit Board Indicators
WP914CK/4GDT
LED Circuit Board Indicators WP914CK/4GDT
LED Circuit Board Indicators Green Green Diffused 568nm 6mcd

LED Circuit Board Indicators Green Green Diffused 568nm 6mcd

Buy Now Datasheet
2X3MM 4-LEVEL GREEN LED, CBI, TUBE - 70062999 - Allied Electronics, Inc.
Fort Worth, TX, USA
2X3MM 4-LEVEL GREEN LED, CBI, TUBE
70062999
2X3MM 4-LEVEL GREEN LED, CBI, TUBE 70062999
Color Matched Diffused Lenses 100° Viewing Angle (2 × Theta) UL 94V-0 Flammability Rating 66 Nylon Housing Material Black Case Enhances Contrast

  • Color Matched Diffused Lenses
  • 100° Viewing Angle (2 × Theta)
  • UL 94V-0 Flammability Rating
  • 66 Nylon Housing Material
  • Black Case Enhances Contrast
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 754-1286-ND WP914CK/4GDT 70062999
Product Name Circuit Board Indicators, Arrays, Light Bars, Bar Graphs LED Circuit Board Indicators 2X3MM 4-LEVEL GREEN LED, CBI, TUBE
LED Color Green; Green (x 4) Green
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22 mm Plastic Pilot Light - 3PLBR6L-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
2 suppliers