Kingbright Corporation 5X10MM YEL.LED LIGHT BAR WP835/2YDT

Description
Features and Applications Easy mount on PCB or industry standard sockets Flush mountable Excellent on/off contrast Bottom surface of epoxy is not flat RoHS compliant Instrumentation application Consumer appliances Backlighting Telecommunication
Datasheet
Description
Features and Applications Easy mount on PCB or industry standard sockets Flush mountable Excellent on/off contrast Bottom surface of epoxy is not flat RoHS compliant Instrumentation application Consumer appliances Backlighting Telecommunication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5X10MM YEL.LED LIGHT BAR - WP835/2YDT - Kingbright Corporation
City of Industry, CA, USA
5X10MM YEL.LED LIGHT BAR
WP835/2YDT
5X10MM YEL.LED LIGHT BAR WP835/2YDT
Features and Applications Easy mount on PCB or industry standard sockets Flush mountable Excellent on/off contrast Bottom surface of epoxy is not flat RoHS compliant Instrumentation application Consumer appliances Backlighting Telecommunication

Features and Applications

  • Easy mount on PCB or industry standard sockets
  • Flush mountable
  • Excellent on/off contrast
  • Bottom surface of epoxy is not flat
  • RoHS compliant
  • Instrumentation application
  • Consumer appliances
  • Backlighting
  • Telecommunication
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Digital LED Displays
Product Number WP835/2YDT
Product Name 5X10MM YEL.LED LIGHT BAR
LED Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Displays - 2576794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Common Common Anode
Height 23 mm (0.9055 inch)
Depth 18 mm (0.7087 inch)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Round LCD Display - Model ELD-06 - HydraForce, Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Yellow; High Efficiency Red; Orange; Green; Blue
View Details