Kingbright Corporation 5X10MM GRN LED LIGHT BAR WP835/2GDT

Description
Features and Applications Easy mount on PCB or industry standard sockets Flush mountable Excellent on/off contrast Bottom surface of epoxy is not flat RoHS compliant Instrumentation application Consumer appliances Backlighting Telecommunication
Description
Features and Applications Easy mount on PCB or industry standard sockets Flush mountable Excellent on/off contrast Bottom surface of epoxy is not flat RoHS compliant Instrumentation application Consumer appliances Backlighting Telecommunication
Datasheet
Datasheet Summary
Powered by GS/AI

The WP835/2GDT is a 5 mm x 10 mm green LED light bar manufactured by Kingbright Corporation. It utilizes Gallium Phosphide technology to produce a green light with a peak wavelength of 565 nm and a dominant wavelength of 568 nm. The device features a green diffused lens and offers a luminous intensity of 3 mcd at a forward current of 10 mA, with a viewing angle of 140 degrees. This LED light bar is designed for easy mounting on printed circuit boards (PCBs) or standard sockets and is flush mountable. It is mechanically rugged and suitable for various applications, including status indicators, signage, decorative lighting, and architectural lighting in both commercial and residential settings. The product is RoHS compliant, ensuring it meets environmental standards. The WP835/2GDT operates within a temperature range of -40 to +85 degrees Celsius and has a maximum forward current of 25 mA, with a peak forward current of 140 mA. It also has a power dissipation rating of 62.5 mW and a reverse voltage rating of 5 V. Proper handling and mounting precautions are recommended to avoid damage during installation.

Datasheet Summary
Powered by GS/AI

The WP835/2GDT is a 5 mm x 10 mm green LED light bar manufactured by Kingbright Corporation. It utilizes Gallium Phosphide technology to produce a green light with a peak wavelength of 565 nm and a dominant wavelength of 568 nm. The device features a green diffused lens and offers a luminous intensity of 3 mcd at a forward current of 10 mA, with a viewing angle of 140 degrees. This LED light bar is designed for easy mounting on printed circuit boards (PCBs) or standard sockets and is flush mountable. It is mechanically rugged and suitable for various applications, including status indicators, signage, decorative lighting, and architectural lighting in both commercial and residential settings. The product is RoHS compliant, ensuring it meets environmental standards. The WP835/2GDT operates within a temperature range of -40 to +85 degrees Celsius and has a maximum forward current of 25 mA, with a peak forward current of 140 mA. It also has a power dissipation rating of 62.5 mW and a reverse voltage rating of 5 V. Proper handling and mounting precautions are recommended to avoid damage during installation.

Suppliers

Company
Product
Description
Supplier Links
5X10MM GRN LED LIGHT BAR - WP835/2GDT - Kingbright Corporation
City of Industry, CA, USA
5X10MM GRN LED LIGHT BAR
WP835/2GDT
5X10MM GRN LED LIGHT BAR WP835/2GDT
Features and Applications Easy mount on PCB or industry standard sockets Flush mountable Excellent on/off contrast Bottom surface of epoxy is not flat RoHS compliant Instrumentation application Consumer appliances Backlighting Telecommunication

Features and Applications

  • Easy mount on PCB or industry standard sockets
  • Flush mountable
  • Excellent on/off contrast
  • Bottom surface of epoxy is not flat
  • RoHS compliant
  • Instrumentation application
  • Consumer appliances
  • Backlighting
  • Telecommunication
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Digital LED Displays
Product Number WP835/2GDT
Product Name 5X10MM GRN LED LIGHT BAR
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Micropac Industries, Inc.
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details