Kingbright Corporation Optoelectronics - LED Indication - Discrete WP710A10YD

Description
Win Source Part Number: 1371869-WP710A10YD Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Kingbright Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: T-1 Base Product Number: WP710 Mounting Type: Through Hole HTSUS: 8541.41.0000 Size / Dimension: 2.90mm Dia REACH Status: REACH Unaffected ECCN: EAR99 Color: Yellow Configuration: Standard Height (Max): 5.90mm Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 15mcd Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Viewing Angle: 40° Wavelength - Dominant: 588nm Wavelength - Peak: 590nm
Request a Quote Datasheet
Description
Win Source Part Number: 1371869-WP710A10YD Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Kingbright Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: T-1 Base Product Number: WP710 Mounting Type: Through Hole HTSUS: 8541.41.0000 Size / Dimension: 2.90mm Dia REACH Status: REACH Unaffected ECCN: EAR99 Color: Yellow Configuration: Standard Height (Max): 5.90mm Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 15mcd Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Viewing Angle: 40° Wavelength - Dominant: 588nm Wavelength - Peak: 590nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - WP710A10YD - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
WP710A10YD
Optoelectronics - LED Indication - Discrete WP710A10YD
Win Source Part Number: 1371869-WP710A10YD Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Kingbright Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: T-1 Base Product Number: WP710 Mounting Type: Through Hole HTSUS: 8541.41.0000 Size / Dimension: 2.90mm Dia REACH Status: REACH Unaffected ECCN: EAR99 Color: Yellow Configuration: Standard Height (Max): 5.90mm Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 15mcd Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Viewing Angle: 40° Wavelength - Dominant: 588nm Wavelength - Peak: 590nm

Win Source Part Number: 1371869-WP710A10YD
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Kingbright
Package: Bulk
Product Status: Active
Package / Case: Radial
Supplier Device Package: T-1
Base Product Number: WP710
Mounting Type: Through Hole
HTSUS: 8541.41.0000
Size / Dimension: 2.90mm Dia
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Yellow
Configuration: Standard
Height (Max): 5.90mm
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 15mcd
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Viewing Angle: 40°
Wavelength - Dominant: 588nm
Wavelength - Peak: 590nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number WP710A10YD
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products