Kingbright Corporation Optoelectronics - LED Indication - Discrete WP710A10QBC/D

Description
Win Source Part Number: 1371870-WP710A10QBC/ D Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Kingbright Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: T-1 Base Product Number: WP710 Mounting Type: Through Hole HTSUS: 8541.41.0000 Size / Dimension: 2.90mm Dia REACH Status: REACH Unaffected ECCN: EAR99 Color: Blue Configuration: Standard Height (Max): 5.90mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1600mcd Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Viewing Angle: 20° Wavelength - Dominant: 465nm Wavelength - Peak: 460nm
Request a Quote Datasheet
Description
Win Source Part Number: 1371870-WP710A10QBC/ D Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Kingbright Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: T-1 Base Product Number: WP710 Mounting Type: Through Hole HTSUS: 8541.41.0000 Size / Dimension: 2.90mm Dia REACH Status: REACH Unaffected ECCN: EAR99 Color: Blue Configuration: Standard Height (Max): 5.90mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1600mcd Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Viewing Angle: 20° Wavelength - Dominant: 465nm Wavelength - Peak: 460nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - WP710A10QBC/D - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
WP710A10QBC/D
Optoelectronics - LED Indication - Discrete WP710A10QBC/D
Win Source Part Number: 1371870-WP710A10QBC/ D Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Kingbright Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: T-1 Base Product Number: WP710 Mounting Type: Through Hole HTSUS: 8541.41.0000 Size / Dimension: 2.90mm Dia REACH Status: REACH Unaffected ECCN: EAR99 Color: Blue Configuration: Standard Height (Max): 5.90mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1600mcd Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Viewing Angle: 20° Wavelength - Dominant: 465nm Wavelength - Peak: 460nm

Win Source Part Number: 1371870-WP710A10QBC/D
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Kingbright
Package: Bulk
Product Status: Active
Package / Case: Radial
Supplier Device Package: T-1
Base Product Number: WP710
Mounting Type: Through Hole
HTSUS: 8541.41.0000
Size / Dimension: 2.90mm Dia
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Blue
Configuration: Standard
Height (Max): 5.90mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1600mcd
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Viewing Angle: 20°
Wavelength - Dominant: 465nm
Wavelength - Peak: 460nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number WP710A10QBC/D
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

LED Strip Lights - 1533626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 4.8 watts
View Details
Infrared-Emitter HIS2000R-CWC300 - HIS2000R-CWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024A-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details