Win Source Part Number: 1371861-WP710A10ID
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Kingbright
Package: Bulk
Product Status: Active
Package / Case: Radial
Supplier Device Package: T-1
Base Product Number: WP710
Mounting Type: Through Hole
HTSUS: 8541.41.0000
Size / Dimension: 2.90mm Dia
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red
Configuration: Standard
Height (Max): 5.90mm
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 20mcd
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Viewing Angle: 40°
Wavelength - Dominant: 617nm
Wavelength - Peak: 627nm
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | WP710A10ID |
| Product Name | Optoelectronics - LED Indication - Discrete |