Kingbright Corporation Optoelectronics - LED Indication - Discrete WP59EGW

Description
Win Source Part Number: 1371860-WP59EGW Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Kingbright Package: Bulk Product Status: Active Package / Case: Radial - 3 Leads Supplier Device Package: T-1 3/4 Base Product Number: WP59 Mounting Type: Through Hole HTSUS: 8541.41.0000 Size / Dimension: 5.00mm Dia REACH Status: REACH Unaffected ECCN: EAR99 Color: Green, Red Configuration: Common Cathode Height (Max): 11.35mm Lens Color: White Lens Transparency: Diffused Millicandela Rating: 60mcd Green, 40mcd Red Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Voltage - Forward (Vf) (Typ): 2.2V Green, 2V Red Current - Test: 20mA Green, 20mA Red Viewing Angle: 60° Wavelength - Dominant: 568nm Green, 617nm Red Wavelength - Peak: 565nm Green, 627nm Red
Request a Quote Datasheet
Description
Win Source Part Number: 1371860-WP59EGW Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Kingbright Package: Bulk Product Status: Active Package / Case: Radial - 3 Leads Supplier Device Package: T-1 3/4 Base Product Number: WP59 Mounting Type: Through Hole HTSUS: 8541.41.0000 Size / Dimension: 5.00mm Dia REACH Status: REACH Unaffected ECCN: EAR99 Color: Green, Red Configuration: Common Cathode Height (Max): 11.35mm Lens Color: White Lens Transparency: Diffused Millicandela Rating: 60mcd Green, 40mcd Red Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Voltage - Forward (Vf) (Typ): 2.2V Green, 2V Red Current - Test: 20mA Green, 20mA Red Viewing Angle: 60° Wavelength - Dominant: 568nm Green, 617nm Red Wavelength - Peak: 565nm Green, 627nm Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - WP59EGW - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
WP59EGW
Optoelectronics - LED Indication - Discrete WP59EGW
Win Source Part Number: 1371860-WP59EGW Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Kingbright Package: Bulk Product Status: Active Package / Case: Radial - 3 Leads Supplier Device Package: T-1 3/4 Base Product Number: WP59 Mounting Type: Through Hole HTSUS: 8541.41.0000 Size / Dimension: 5.00mm Dia REACH Status: REACH Unaffected ECCN: EAR99 Color: Green, Red Configuration: Common Cathode Height (Max): 11.35mm Lens Color: White Lens Transparency: Diffused Millicandela Rating: 60mcd Green, 40mcd Red Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Voltage - Forward (Vf) (Typ): 2.2V Green, 2V Red Current - Test: 20mA Green, 20mA Red Viewing Angle: 60° Wavelength - Dominant: 568nm Green, 617nm Red Wavelength - Peak: 565nm Green, 627nm Red

Win Source Part Number: 1371860-WP59EGW
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Kingbright
Package: Bulk
Product Status: Active
Package / Case: Radial - 3 Leads
Supplier Device Package: T-1 3/4
Base Product Number: WP59
Mounting Type: Through Hole
HTSUS: 8541.41.0000
Size / Dimension: 5.00mm Dia
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Green, Red
Configuration: Common Cathode
Height (Max): 11.35mm
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 60mcd Green, 40mcd Red
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
Voltage - Forward (Vf) (Typ): 2.2V Green, 2V Red
Current - Test: 20mA Green, 20mA Red
Viewing Angle: 60°
Wavelength - Dominant: 568nm Green, 617nm Red
Wavelength - Peak: 565nm Green, 627nm Red

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number WP59EGW
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS550R-0WC - HIS550R-0WC - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
Spotlights & Downlights - 1225160 - RS Components, Ltd.
Specs
Diameter 30 mm (1.18 inch)
Maximum Overall Length 1.57 inch (40 mm)
View Details