Win Source Part Number: 1336911-WP42WUM/EGW
Category: Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Green, Red
Package: Bulk
Voltage Rating: 2.2V Green, 2V Red
Standard Package: 1,000
Configuration: Single
Viewing Angle: 100°
Millicandela Rating: 12mcd Green, 8mcd Red
Wavelength - Peak: 565nm, 627nm
Current: 25mA Green, 30mA Red
Lens Type: Diffused, White
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: WP42WUM
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | WP42WUM/EGW |
| Product Name | Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs |