The WP4060VH/GID is a bi-level circuit board indicator featuring a green light emitting diode (LED) made from Gallium Phosphide. It has a typical luminous intensity of 12 millicandela at a forward current of 10mA and a viewing angle of 70 degrees. The device is housed in a black case that enhances contrast and is made from Type 66 nylon, which is halogen-free and RoHS compliant. This indicator is suitable for various applications including status indication, illumination, signage, and decorative lighting in both commercial and residential settings. It operates within a temperature range of -40°C to +85°C and has a maximum power dissipation of 62.5mW. The LED is designed for through-hole mounting with pre-trimmed leads, making it easy to integrate into circuit boards. Engineers should consider this product for projects requiring reliable and efficient visual indicators, particularly where space and mounting type are critical factors.
Win Source Part Number: 1341475-WP4060VH/GID
Category: Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Green (x 1) , Red (x 1)
Package: Tube
Voltage Rating: 2V Green, 1.9V Red
Standard Package: 190
Configuration: 2 High
Viewing Angle: 70°
Millicandela Rating: 12mcd Green, 8mcd Red
Wavelength - Peak: 568nm, 617nm
Current: 25mA Green, 30mA Red
Lens Type: Diffused, Tinted
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 1.80mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: WP4060
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | WP4060VH/GID |
| Product Name | Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs |