Win Source Part Number: 1350017-WP4060VH/2YD
Category: Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Yellow (x 2)
Package: Tube
Voltage Rating: 2.1V
Standard Package: 1,520
Configuration: 2 High
Viewing Angle: 70°
Millicandela Rating: 6mcd
Wavelength - Peak: 588nm
Current: 20mA
Lens Type: Diffused, Tinted
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 1.80mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: WP4060
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | WP4060VH/2YD |
| Product Name | Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs |