Kingbright Corporation Through-Hole 30mA Led Indication - Discrete WP4060ID

Description
Red LED Emitter, 627nm, 2-Pin, Through Hole, 30mA Product overview: WP4060ID from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Through-Hole, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-WP4060ID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Red LED Emitter, 627nm, 2-Pin, Through Hole, 30mA Product overview: WP4060ID from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Through-Hole, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-WP4060ID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 30mA Led Indication - Discrete - 105-WP4060ID - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 30mA Led Indication - Discrete
105-WP4060ID
Through-Hole 30mA Led Indication - Discrete 105-WP4060ID
Red LED Emitter, 627nm, 2-Pin, Through Hole, 30mA Product overview: WP4060ID from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Through-Hole, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-WP4060ID can be used for catalog matching and distributor lookup.

Red LED Emitter, 627nm, 2-Pin, Through Hole, 30mA Product overview: WP4060ID from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Through-Hole, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-WP4060ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Pilot Lights and Indicator Lights
Product Number 105-WP4060ID
Product Name Through-Hole 30mA Led Indication - Discrete
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Terminal Type Panel
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL1LB-4-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details