Win Source Part Number: 1350722-WP117EGWT
Category: Optoelectronics - LED Indication - Discrete
Color: Green, Red
Package: Bulk
Size / Dimension: 5.00mm L x 2.00mm W
Standard Package: 1,000
Configuration: Bidirectional
Viewing Angle: 110°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 6mcd Green, 4mcd Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 568nm Green, 617nm Red
Wavelength - Peak: 565nm Green, 627nm Red
Height (Max): 7.00mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: Rectangular 2mmx5mm
Lens Style: Rectangle with Flat Top
Lens Size: 5.00mm x 2.00mm
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: WP117
Voltage - Forward (Vf) (Typ): 2.2V Green, 2V Red
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | WP117EGWT |
| Product Name | Optoelectronics - LED Indication - Discrete |