Kingbright Corporation 3.65X6.15MM GRN LED WP1043GD

Description
Features and Applications Flat rectangular light emitting surface Tin-dipped Viewing angle - 100° Package: 500pcs / bag RoHS compliant On/Off contract Status indicator Industrial equipment Diagnostic or panel status indicator
Datasheet
Description
Features and Applications Flat rectangular light emitting surface Tin-dipped Viewing angle - 100° Package: 500pcs / bag RoHS compliant On/Off contract Status indicator Industrial equipment Diagnostic or panel status indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.65X6.15MM GRN LED - WP1043GD - Kingbright Corporation
City of Industry, CA, USA
3.65X6.15MM GRN LED
WP1043GD
3.65X6.15MM GRN LED WP1043GD
Features and Applications Flat rectangular light emitting surface Tin-dipped Viewing angle - 100° Package: 500pcs / bag RoHS compliant On/Off contract Status indicator Industrial equipment Diagnostic or panel status indicator

Features and Applications

  • Flat rectangular light emitting surface
  • Tin-dipped
  • Viewing angle - 100°
  • Package: 500pcs / bag
  • RoHS compliant
  • On/Off contract
  • Status indicator
  • Industrial equipment
  • Diagnostic or panel status indicator
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Digital LED Displays
Product Number WP1043GD
Product Name 3.65X6.15MM GRN LED
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8143017 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Round LCD Display - Model ELD-06 - HydraForce, Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Yellow; High Efficiency Red; Orange; Green; Blue
View Details