Kingbright Corporation 2.3" 8X8 RED LED DISPLAY TC23-11SRWA

Description
Features and Applications 2.3 inch matrix height Dot size 5mm Stackable horizontally Easy mounting on PCB orsockets Multicolor available Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator
Datasheet
Description
Features and Applications 2.3 inch matrix height Dot size 5mm Stackable horizontally Easy mounting on PCB orsockets Multicolor available Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.3" 8X8 RED LED DISPLAY - TC23-11SRWA - Kingbright Corporation
City of Industry, CA, USA
2.3" 8X8 RED LED DISPLAY
TC23-11SRWA
2.3" 8X8 RED LED DISPLAY TC23-11SRWA
Features and Applications 2.3 inch matrix height Dot size 5mm Stackable horizontally Easy mounting on PCB orsockets Multicolor available Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator

Features and Applications

  • 2.3 inch matrix height
  • Dot size 5mm
  • Stackable horizontally
  • Easy mounting on PCB orsockets
  • Multicolor available
  • Gray face, white dot
  • RoHS compliant
  • Indoor monochromatic display applications
  • Scoreboard & Signage
  • Display panel applications
  • Level indicator
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Digital LED Displays
Product Number TC23-11SRWA
Product Name 2.3" 8X8 RED LED DISPLAY
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - XZFABBA10C-ND - DigiKey
Specs
Display Type Segmented
Character Type Alphanumeric
Common Common Cathode
View Details