Kingbright Corporation .7" 5X7 RED LED DISPLAY TC07-11EWA

Description
Features and Applications 0.7 inch matrix height Dot size 2mm Stackable horizontally and vertically Easy mounting on PCB orsockets Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator
Request a Quote Datasheet
Description
Features and Applications 0.7 inch matrix height Dot size 2mm Stackable horizontally and vertically Easy mounting on PCB orsockets Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.7" 5X7 RED LED DISPLAY - TC07-11EWA - Kingbright Corporation
City of Industry, CA, USA
.7" 5X7 RED LED DISPLAY
TC07-11EWA
.7" 5X7 RED LED DISPLAY TC07-11EWA
Features and Applications 0.7 inch matrix height Dot size 2mm Stackable horizontally and vertically Easy mounting on PCB orsockets Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator

Features and Applications

  • 0.7 inch matrix height
  • Dot size 2mm
  • Stackable horizontally and vertically
  • Easy mounting on PCB orsockets
  • Gray face, white dot
  • RoHS compliant
  • Indoor monochromatic display applications
  • Scoreboard & Signage
  • Display panel applications
  • Level indicator
Supplier's Site Datasheet
LED Displays - 4516644 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
4516644
LED Displays 4516644
Kingbright TC07-11EWA LED Display

Kingbright TC07-11EWA LED Display

Supplier's Site
LED Dot Matrix and Cluster - 754-2169-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
754-2169-ND
LED Dot Matrix and Cluster 754-2169-ND
"Dot Matrix Display Module 5 x 7 Common Anode Row, Common Cathode Column Red 2V 0.50"" L x 0.70"" W x 0.25"" H (12.70mm x 17.80mm x 6.30mm)"

"Dot Matrix Display Module 5 x 7 Common Anode Row, Common Cathode Column Red 2V 0.50"" L x 0.70"" W x 0.25"" H (12.70mm x 17.80mm x 6.30mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
TC07-11EWA
LED Displays & Accessories TC07-11EWA
LED Displays & Accessories Dot Matrix Red 625nm Common Cathode

LED Displays & Accessories Dot Matrix Red 625nm Common Cathode

Buy Now Datasheet
Dot Matrix Led, 0.7, Red Cmn Cathode; Led Color Kingbright - 88W1141 - Newark, An Avnet Company
Chicago, IL, United States
Dot Matrix Led, 0.7, Red Cmn Cathode; Led Color Kingbright
88W1141
Dot Matrix Led, 0.7, Red Cmn Cathode; Led Color Kingbright 88W1141
DOT MATRIX LED, 0.7", RED CMN CATHODE; LED Color:Red; Forward Voltage:2V; Luminous Intensity:8.2mcd; Display Dots x Lines:5 x 7; Display Size:17.78mm x 12.7mm; Peak Wavelength:627nm; Product Range:-; MSL:- RoHS Compliant: Yes

DOT MATRIX LED, 0.7", RED CMN CATHODE; LED Color:Red; Forward Voltage:2V; Luminous Intensity:8.2mcd; Display Dots x Lines:5 x 7; Display Size:17.78mm x 12.7mm; Peak Wavelength:627nm; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number TC07-11EWA 4516644 754-2169-ND TC07-11EWA 88W1141
Product Name .7" 5X7 RED LED DISPLAY LED Displays LED Dot Matrix and Cluster LED Displays & Accessories Dot Matrix Led, 0.7, Red Cmn Cathode; Led Color Kingbright
Display Type Dot Matrix Dot Matrix
LED Color Red Red; Red Red Red
Wavelength 617 nm 617 nm
Character Height 17.78 mm (0.7000 inch) 17.2 mm (0.6772 inch)
Typical Intensity 2500 microCandela 8200 microCandela 8200 microCandela 8200 microCandela
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Displays - 2576795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 20 mm (0.7874 inch)
Height 18 mm (0.7087 inch)
Depth 38 mm (1.5 inch)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details