Kingbright Corporation LCD/LED Display TC07-11EWA

Description
DOT MATRIX LED, 0.7, RED CMN CATHODE; LED COLOR:RED; FORWARD VOLTAGE:2V; LUMINOUS INTENSITY:8.2MCD; DISPLAY DOTS X LINES:5 X 7; DISPLAY SIZE:17.78MM X 12.7MM; PEAK WAVELENGTH:627NM; PRODUCT RANGE:-; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DOT MATRIX LED, 0.7, RED CMN CATHODE; LED COLOR:RED; FORWARD VOLTAGE:2V; LUMINOUS INTENSITY:8.2MCD; DISPLAY DOTS X LINES:5 X 7; DISPLAY SIZE:17.78MM X 12.7MM; PEAK WAVELENGTH:627NM; PRODUCT RANGE:-; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LCD/LED Display - 85667679 - Radwell International
Willingboro, NJ, United States
LCD/LED Display
85667679
LCD/LED Display 85667679
DOT MATRIX LED, 0.7, RED CMN CATHODE; LED COLOR:RED; FORWARD VOLTAGE:2V; LUMINOUS INTENSITY:8.2MCD; DISPLAY DOTS X LINES:5 X 7; DISPLAY SIZE:17.78MM X 12.7MM; PEAK WAVELENGTH:627NM; PRODUCT RANGE:-; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DOT MATRIX LED, 0.7, RED CMN CATHODE; LED COLOR:RED; FORWARD VOLTAGE:2V; LUMINOUS INTENSITY:8.2MCD; DISPLAY DOTS X LINES:5 X 7; DISPLAY SIZE:17.78MM X 12.7MM; PEAK WAVELENGTH:627NM; PRODUCT RANGE:-; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Crystal Display (LCD) Modules
Product Number 85667679
Product Name LCD/LED Display
Display Type Character Display
Unlock Full Specs
to access all available technical data