Kingbright Corporation 1.2" 5X7 RED/GRN LED DISPLAY TBC12-11EGWA

Description
Features and Applications 1.2 inch matrix height Dot size 3mm Easy mounting on PCB or sockets Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator
Datasheet
Description
Features and Applications 1.2 inch matrix height Dot size 3mm Easy mounting on PCB or sockets Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2" 5X7 RED/GRN LED DISPLAY - TBC12-11EGWA - Kingbright Corporation
City of Industry, CA, USA
1.2" 5X7 RED/GRN LED DISPLAY
TBC12-11EGWA
1.2" 5X7 RED/GRN LED DISPLAY TBC12-11EGWA
Features and Applications 1.2 inch matrix height Dot size 3mm Easy mounting on PCB or sockets Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator

Features and Applications

  • 1.2 inch matrix height
  • Dot size 3mm
  • Easy mounting on PCB or sockets
  • Gray face, white dot
  • RoHS compliant
  • Indoor monochromatic display applications
  • Scoreboard & Signage
  • Display panel applications
  • Level indicator
Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
TBC12-11EGWA
LED Displays & Accessories TBC12-11EGWA
LED Displays & Accessories Dot Matrix Red Grn Common Cathode

LED Displays & Accessories Dot Matrix Red Grn Common Cathode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number TBC12-11EGWA TBC12-11EGWA
Product Name 1.2" 5X7 RED/GRN LED DISPLAY LED Displays & Accessories
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details