Kingbright Corporation 3" 5X7 RED/GRN LED DISPLAY TBA30-12EGWA

Description
Features and Applications 3.0 inch matrix heights Dot size 7.62mm Stackable horizontally Column cathode and column anode available Multicolor available Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator
Datasheet
Description
Features and Applications 3.0 inch matrix heights Dot size 7.62mm Stackable horizontally Column cathode and column anode available Multicolor available Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3" 5X7 RED/GRN LED DISPLAY - TBA30-12EGWA - Kingbright Corporation
City of Industry, CA, USA
3" 5X7 RED/GRN LED DISPLAY
TBA30-12EGWA
3" 5X7 RED/GRN LED DISPLAY TBA30-12EGWA
Features and Applications 3.0 inch matrix heights Dot size 7.62mm Stackable horizontally Column cathode and column anode available Multicolor available Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator

Features and Applications

  • 3.0 inch matrix heights
  • Dot size 7.62mm
  • Stackable horizontally
  • Column cathode and column anode available
  • Multicolor available
  • Gray face, white dot
  • RoHS compliant
  • Indoor monochromatic display applications
  • Scoreboard & Signage
  • Display panel applications
  • Level indicator
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Digital LED Displays
Product Number TBA30-12EGWA
Product Name 3" 5X7 RED/GRN LED DISPLAY
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details