Kingbright Corporation 2.4" 5X8 YEL LED DISPLAY TA24-11YWA

Description
Features and Applications 2.4 inch matrix heights Dot size 5mm Stackable horizontally Easy mounting on PCB orsockets Multicolor available Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator
Datasheet
Description
Features and Applications 2.4 inch matrix heights Dot size 5mm Stackable horizontally Easy mounting on PCB orsockets Multicolor available Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4" 5X8 YEL LED DISPLAY - TA24-11YWA - Kingbright Corporation
City of Industry, CA, USA
2.4" 5X8 YEL LED DISPLAY
TA24-11YWA
2.4" 5X8 YEL LED DISPLAY TA24-11YWA
Features and Applications 2.4 inch matrix heights Dot size 5mm Stackable horizontally Easy mounting on PCB orsockets Multicolor available Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator

Features and Applications

  • 2.4 inch matrix heights
  • Dot size 5mm
  • Stackable horizontally
  • Easy mounting on PCB orsockets
  • Multicolor available
  • Gray face, white dot
  • RoHS compliant
  • Indoor monochromatic display applications
  • Scoreboard & Signage
  • Display panel applications
  • Level indicator
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Digital LED Displays
Product Number TA24-11YWA
Product Name 2.4" 5X8 YEL LED DISPLAY
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Micropac Industries, Inc.
Specs
Display Type Segmented
Character Type Alphanumeric
View Details